825MHz, 2.2GHz GSM, LTE, UMTS PCB Trace RF Antenna 690MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
PCB ANTENNA, 1.71-2.7GHZ, 2DBI ROHS COMPLIANT: YES
825MHz, 2.2GHz GSM, LTE, UMTS PCB Trace RF Antenna 690MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 1679-ECHO35/0.1M/IPEX/S/S/17-ND | 78AH1743 | ECHO35/0.1M/IPEX/S/S/17 |
| Product Name | RF Antennas | Pcb Antenna, 1.71-2.7Ghz, 2Dbi Rohs Compliant Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, UMTS | GSM, LTE, UMTS | |
| Primary Frequency Range | 825.0 to 2200.0 MHz | ||
| Gain | 2 dB | ||
| VSWR | 2 :1 |