Siretta Antennas, Ltd. RF Antennas ECHO27/0.1M/IPEX/S/S/15

Description
1.575GHz GPS PCB Trace RF Antenna 22dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS PCB Trace RF Antenna 22dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO27/0.1M/IPEX/S/S/15-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS PCB Trace RF Antenna 22dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS PCB Trace RF Antenna 22dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ECHO27/0.1M/IPEX/S/S/15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS PCB Trace RF Antenna 22dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS PCB Trace RF Antenna 22dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Patch Antenna, 1.57542Ghz, 27Dbi; Antenna Type Siretta - 81AC4702 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 27Dbi; Antenna Type Siretta
81AC4702
Patch Antenna, 1.57542Ghz, 27Dbi; Antenna Type Siretta 81AC4702
PATCH ANTENNA, 1.57542GHZ, 27DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542MHz; Antenna Mounting:I-Pex Connector; Gain:27dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PATCH ANTENNA, 1.57542GHZ, 27DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542MHz; Antenna Mounting:I-Pex Connector; Gain:27dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ECHO27/0.1M/IPEX/S/S/15-ND ECHO27/0.1M/IPEX/S/S/15 81AC4702
Product Name RF Antennas RF Antennas Patch Antenna, 1.57542Ghz, 27Dbi; Antenna Type Siretta
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz ? to 1.6 MHz
Gain 22 dB 27 dB
VSWR 1.5 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-GSSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers