1.575GHz GPS Ceramic Patch RF Antenna 28dB U.FL (UMCC), IPEX MHF1 Surface Mount
1.575GHz GPS Ceramic Patch RF Antenna 28dB U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ECHO26/0.1M/IPEX/S/S/26-ND | ECHO26/0.1M/IPEX/S/S/26 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; GPS | GPS |
| Primary Frequency Range | 1575.0 MHz | |
| Gain | 28 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)