850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
T-BAR DIPOLE ANTENNA, 0.8-2.4GHZ, 0.2M; Antenna Type:Dipole; Frequency Min:800MHz; Frequency Max:2.4GHz; Antenna Mounting:Adhesive / Screw; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ECHO2/0.2M/UFL/S/S/1-ND | 22AC8190 | ECHO2/0.2M/UFL/S/S/1 |
| Product Name | RF Antennas | T-Bar Dipole Antenna, 0.8-2.4Ghz, 0.2M; Antenna Type Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, GSM, ISM, LTE, LTE Cat M, LTE Cat NB, NR, UMTS, Wi-Fi | ||
| Primary Frequency Range | 850.0 to 2400.0 MHz | 800.0 to 2400.0 MHz | |
| Gain | 2 dB | 2 dB | |
| VSWR | 1.5 :1 | 2 :1 |