Siretta Antennas, Ltd. RF Antennas ECHO2/0.1M/UFL/S/S/1

Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO2/0.1M/UFL/S/S/1-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - ECHO2/0.1M/UFL/S/S/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antenna, Pcb, Vertical, Ufl, 0.1M; Antenna Type Siretta - 22AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Pcb, Vertical, Ufl, 0.1M; Antenna Type Siretta
22AC8189
Antenna, Pcb, Vertical, Ufl, 0.1M; Antenna Type Siretta 22AC8189
ANTENNA, PCB, VERTICAL, UFL, 0.1M; Antenna Type:GSM; Frequency Min:850MHz; Frequency Max:2.4GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Echo 2 RoHS Compliant: Yes

ANTENNA, PCB, VERTICAL, UFL, 0.1M; Antenna Type:GSM; Frequency Min:850MHz; Frequency Max:2.4GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Echo 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ECHO2/0.1M/UFL/S/S/1-ND ECHO2/0.1M/UFL/S/S/1 22AC8189
Product Name RF Antennas RF Antennas Antenna, Pcb, Vertical, Ufl, 0.1M; Antenna Type Siretta
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, GSM, ISM, LTE, LTE Cat M, LTE Cat NB, NR, UMTS, Wi-Fi
Primary Frequency Range 850.0 to 2400.0 MHz 850.0 to 2400.0 MHz
Gain 2 dB 2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details