Siretta Antennas, Ltd. RF Antennas ECHO1A/0.2M/IPEX/S/S/11

Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO1A/0.2M/IPEX/S/S/11-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ECHO1A/0.2M/IPEX/S/S/11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Pcb Antenna, 0.824-2.17Ghz, Ipex, 0.2M; Antenna Type Siretta - 22AC8180 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 0.824-2.17Ghz, Ipex, 0.2M; Antenna Type Siretta
22AC8180
Pcb Antenna, 0.824-2.17Ghz, Ipex, 0.2M; Antenna Type Siretta 22AC8180
PCB ANTENNA, 0.824-2.17GHZ, IPEX, 0.2M; Antenna Type:PCB; Frequency Min:824MHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:3.66dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

PCB ANTENNA, 0.824-2.17GHZ, IPEX, 0.2M; Antenna Type:PCB; Frequency Min:824MHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:3.66dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ECHO1A/0.2M/IPEX/S/S/11-ND ECHO1A/0.2M/IPEX/S/S/11 22AC8180
Product Name RF Antennas RF Antennas Pcb Antenna, 0.824-2.17Ghz, Ipex, 0.2M; Antenna Type Siretta
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS GPRS, GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz 824.0 to 2170.0 MHz
Gain 3.6 dB 3.66 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data