850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi GSC Surface Mount
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS PCB Trace RF Antenna 3.6dBi GSC Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ECHO1A/0.2M/GSC/S/S/11-ND | ECHO1A/0.2M/GSC/S/S/11 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS | GPRS, GSM, UMTS |
| Primary Frequency Range | 850.0 to 2100.0 MHz | |
| Gain | 3.6 dB |
Linear, Vertical