Siretta Antennas, Ltd. Antenna, Internal Mount, Ufl, 40Mm; Antenna Type Siretta ECHO16/40MM/UFL/S/S/17

Description
ANTENNA, INTERNAL MOUNT, UFL, 40MM; Antenna Type:GPS; Frequency Min:1.576443GHz; Frequency Max:1.574397GHz; Antenna Mounting:Cable; Gain:16dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, INTERNAL MOUNT, UFL, 40MM; Antenna Type:GPS; Frequency Min:1.576443GHz; Frequency Max:1.574397GHz; Antenna Mounting:Cable; Gain:16dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Internal Mount, Ufl, 40Mm; Antenna Type Siretta - 22AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Internal Mount, Ufl, 40Mm; Antenna Type Siretta
22AC8185
Antenna, Internal Mount, Ufl, 40Mm; Antenna Type Siretta 22AC8185
ANTENNA, INTERNAL MOUNT, UFL, 40MM; Antenna Type:GPS; Frequency Min:1.576443GHz; Frequency Max:1.574397GHz; Antenna Mounting:Cable; Gain:16dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

ANTENNA, INTERNAL MOUNT, UFL, 40MM; Antenna Type:GPS; Frequency Min:1.576443GHz; Frequency Max:1.574397GHz; Antenna Mounting:Cable; Gain:16dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 22AC8185
Product Name Antenna, Internal Mount, Ufl, 40Mm; Antenna Type Siretta
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details