Siretta Antennas, Ltd. Antenna, Pcb, Vertical, Ufl, 0.2M; Antenna Type Siretta ECHO14/200M/UFL/S/S/15

Description
ANTENNA, PCB, VERTICAL, UFL, 0.2M; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.6GHz; Antenna Mounting:Cable; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Echo 14 RoHS Compliant: Yes
Datasheet
Description
ANTENNA, PCB, VERTICAL, UFL, 0.2M; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.6GHz; Antenna Mounting:Cable; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Echo 14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Pcb, Vertical, Ufl, 0.2M; Antenna Type Siretta - 22AC8184 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Pcb, Vertical, Ufl, 0.2M; Antenna Type Siretta
22AC8184
Antenna, Pcb, Vertical, Ufl, 0.2M; Antenna Type Siretta 22AC8184
ANTENNA, PCB, VERTICAL, UFL, 0.2M; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.6GHz; Antenna Mounting:Cable; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Echo 14 RoHS Compliant: Yes

ANTENNA, PCB, VERTICAL, UFL, 0.2M; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.6GHz; Antenna Mounting:Cable; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Echo 14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 22AC8184
Product Name Antenna, Pcb, Vertical, Ufl, 0.2M; Antenna Type Siretta
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 001-0001 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details