Siretta Antennas, Ltd. RF Antennas ECHO12/X/X/S/S/3

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 5.2dB Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 5.2dB Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO12/X/X/S/S/3-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 5.2dB Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 5.2dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - ECHO12/X/X/S/S/3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ECHO12/X/X/S/S/3
RF Antennas ECHO12/X/X/S/S/3
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 5.2dB Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 5.2dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ECHO12/X/X/S/S/3-ND ECHO12/X/X/S/S/3
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5.2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details