RF ANT 2.4GHZ WHIP STR SMA MALE Product overview: DELTA8A/X/SMAM/S/S/1
2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
Win Source Part Number: 1125840-DELTA8A/X/SM
Category: RF/IF and RFID>RF Antennas
Series: DELTA 8A
Termination: SMA Male
Package: Bulk
Applications: Bluetooth, WLAN, Zigbee™
Standard Package: 1
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 1.063" (27.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Whip, Straight
Number of Bands: 1
VSWR: 2
Gain: 0dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Mounting Type: Connector Mount
Alternative Parts (Cross-Reference): DELTA8A/X/SMAM/SS17;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8529.10.9100
Mfr: Siretta Ltd
Base Product Number: DELTA8
ANTENNA, DIRECT CONNECT, SMA; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-DELTA8A/X/SMAM/S/S/17 | DELTA8A/X/SMAM/S/S/17-ND | DELTA8A/X/SMAM/S/S/17 | 22AC8178 | DELTA8A/X/SMAM/S/S/17 |
| Product Name | 2.4GHZ Rf Antenna | RF Antennas | RF/IF and RFID - RF Antennas | Antenna, Direct Connect, Sma; Antenna Type Siretta | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | ||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | 2400.0 to 2500.0 MHz | ||
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight | ||
| Gain | 0.0 dB | 0.0 dB |