2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi RP-SMA Male Connector Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi RP-SMA Male Connector Mount
ANTENNA, WIFI, 2.4GHZ TO 2.5GHZ, 1DB ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | DELTA8A/X/SMAM/S/RP/17-ND | DELTA8A/X/SMAM/S/RP/17 | 28AK8257 |
| Product Name | RF Antennas | RF Antennas | Antenna, Wifi, 2.4Ghz To 2.5Ghz, 1Db Rohs Compliant Siretta |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 MHz | ||
| Gain | 0.0 dB |
Vertical