Siretta Antennas, Ltd. RF Antennas DELTA6C/X/SMAM/S/S/11

Description
2.4GHz, 5.8GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 4.3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz, 5.8GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 4.3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA6C/X/SMAM/S/S/11-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.8GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 4.3dBi SMA Male Connector Mount

2.4GHz, 5.8GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 4.3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA6C/X/SMAM/S/S/11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 5.8GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 4.3dBi SMA Male Connector Mount

2.4GHz, 5.8GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 4.3dBi SMA Male Connector Mount

Buy Now Datasheet
Swivel Antenna, 2.4-5.8Ghz, Sma Conn; Antenna Type Siretta - 22AC8174 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 2.4-5.8Ghz, Sma Conn; Antenna Type Siretta
22AC8174
Swivel Antenna, 2.4-5.8Ghz, Sma Conn; Antenna Type Siretta 22AC8174
SWIVEL ANTENNA, 2.4-5.8GHZ, SMA CONN; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

SWIVEL ANTENNA, 2.4-5.8GHZ, SMA CONN; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number DELTA6C/X/SMAM/S/S/11-ND DELTA6C/X/SMAM/S/S/11 22AC8174
Product Name RF Antennas RF Antennas Swivel Antenna, 2.4-5.8Ghz, Sma Conn; Antenna Type Siretta
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5800.0 MHz 2400.0 to 5800.0 MHz
Gain 4.3 dB 5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details