Siretta Antennas, Ltd. RF Antennas DELTA5/X/TNCM/S/S/4

Description
868MHz Helical RF Antenna TNC Male Connector Mount
Request a Quote Datasheet
Description
868MHz Helical RF Antenna TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA5/X/TNCM/S/S/4-ND - DigiKey
Thief River Falls, MN, United States
868MHz Helical RF Antenna TNC Male Connector Mount

868MHz Helical RF Antenna TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA5/X/TNCM/S/S/4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz Helical RF Antenna TNC Male Connector Mount

868MHz Helical RF Antenna TNC Male Connector Mount

Buy Now Datasheet
Antenna, Helical, Direct Mount, Tnc; Antenna Type Siretta - 22AC8166 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Helical, Direct Mount, Tnc; Antenna Type Siretta
22AC8166
Antenna, Helical, Direct Mount, Tnc; Antenna Type Siretta 22AC8166
ANTENNA, HELICAL, DIRECT MOUNT, TNC; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:-; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Delta 5 Series; RoHS Compliant: Yes

ANTENNA, HELICAL, DIRECT MOUNT, TNC; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:-; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Delta 5 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number DELTA5/X/TNCM/S/S/4-ND DELTA5/X/TNCM/S/S/4 22AC8166
Product Name RF Antennas RF Antennas Antenna, Helical, Direct Mount, Tnc; Antenna Type Siretta
Applications RF Antennas
Primary Frequency Range 868.0 MHz ? to 868.0 MHz
VSWR 1.5 :1
Technology Type Helical Helical
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers