WI-FI 6E / WI-FI 7 AND 5G NEW RA
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1679-DELTA37/SMAM/S/36-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, Bluetooth, ISM, LTE, LTE Cat M, LTE Cat NB, NR, UMTS, UWB, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 5300.0 MHz |
| Gain | 9.62 dB |
Dual slant ±45°