Siretta Antennas, Ltd. RF Antennas DELTA20/X/SMAM/S/S/35

Description
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA20/X/SMAM/S/S/35-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA20/X/SMAM/S/S/35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta - 71AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta
71AC0345
Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta 71AC0345
STUBBY ANTENNA, VERTICAL, 2.4-2.5GHZ; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

STUBBY ANTENNA, VERTICAL, 2.4-2.5GHZ; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number DELTA20/X/SMAM/S/S/35-ND DELTA20/X/SMAM/S/S/35 71AC0345
Product Name RF Antennas RF Antennas Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta
Applications Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 0.0 dB 0.0 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details