Siretta Antennas, Ltd. RF Antennas DELTA1A/X/SMAM/S/S/11

Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3.5dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3.5dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA1A/X/SMAM/S/S/11-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3.5dBi SMA Male Connector Mount

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3.5dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna, Direct Mount, Sma; Antenna Type Siretta - 22AC8144 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Direct Mount, Sma; Antenna Type Siretta
22AC8144
Antenna, Direct Mount, Sma; Antenna Type Siretta 22AC8144
ANTENNA, DIRECT MOUNT, SMA; Antenna Type:Stubby; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Delta RoHS Compliant: Yes

ANTENNA, DIRECT MOUNT, SMA; Antenna Type:Stubby; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Delta RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - DELTA1A/X/SMAM/S/S/11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3.5dBi SMA Male Connector Mount

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number DELTA1A/X/SMAM/S/S/11-ND 22AC8144 DELTA1A/X/SMAM/S/S/11
Product Name RF Antennas Antenna, Direct Mount, Sma; Antenna Type Siretta RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS GPRS, GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz 850.0 to 2100.0 MHz
Gain 3.5 dB 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details