Siretta Antennas, Ltd. RF Antennas DELTA12B/X/BNCM/S/S/17

Description
869MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount
Request a Quote Datasheet
Description
869MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA12B/X/BNCM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
869MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

869MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA12B/X/BNCM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
869MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

869MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number DELTA12B/X/BNCM/S/S/17-ND DELTA12B/X/BNCM/S/S/17
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 868.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details