Siretta Antennas, Ltd. RF Antennas DELTA11E/X/BNCM/S/S/21

Description
173MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount
Datasheet
Description
173MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA11E/X/BNCM/S/S/21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
173MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount

173MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DELTA11E/X/BNCM/S/S/21
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details