Siretta Antennas, Ltd. RF Antennas DELTA11C/X/SMAM/S/S/21

Description
915MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount
Request a Quote Datasheet
Description
915MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA11C/X/SMAM/S/S/21-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

915MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA11C/X/SMAM/S/S/21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

915MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number DELTA11C/X/SMAM/S/S/21-ND DELTA11C/X/SMAM/S/S/21
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 915.0 MHz
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers