Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG500A058L13

Description
"Cable Assembly Coaxial SMA to TNC LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to TNC LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG500A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG500A058L13-ND
Coaxial Cables (RF) ASMZG500A058L13-ND
"Cable Assembly Coaxial SMA to TNC LLC200A 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial SMA to TNC LLC200A 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Rf Cable Assembly, Tnc-Sma Plug, 5M; Connector To Connector Siretta - 22AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Tnc-Sma Plug, 5M; Connector To Connector Siretta
22AC7998
Rf Cable Assembly, Tnc-Sma Plug, 5M; Connector To Connector Siretta 22AC7998
RF CABLE ASSEMBLY, TNC-SMA PLUG, 5M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RF CABLE ASSEMBLY, TNC-SMA PLUG, 5M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG500A058L13-ND 22AC7998
Product Name Coaxial Cables (RF) Rf Cable Assembly, Tnc-Sma Plug, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-NM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details