Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG300A058L13

Description
"Cable Assembly Coaxial SMA to TNC LLC200A 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to TNC LLC200A 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG300A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG300A058L13-ND
Coaxial Cables (RF) ASMZG300A058L13-ND
"Cable Assembly Coaxial SMA to TNC LLC200A 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial SMA to TNC LLC200A 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Rf Cable Assy, Tnc Plug-Sma Plug, 3M; Connector To Connector Siretta - 71AC0206 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Tnc Plug-Sma Plug, 3M; Connector To Connector Siretta
71AC0206
Rf Cable Assy, Tnc Plug-Sma Plug, 3M; Connector To Connector Siretta 71AC0206
RF CABLE ASSY, TNC PLUG-SMA PLUG, 3M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes

RF CABLE ASSY, TNC PLUG-SMA PLUG, 3M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG300A058L13-ND 71AC0206
Product Name Coaxial Cables (RF) Rf Cable Assy, Tnc Plug-Sma Plug, 3M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details