Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG2000F058L13

Description
"Cable Assembly Coaxial FME to TNC LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial FME to TNC LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG2000F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG2000F058L13-ND
Coaxial Cables (RF) ASMZG2000F058L13-ND
"Cable Assembly Coaxial FME to TNC LLC200A 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial FME to TNC LLC200A 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Rf Cable Assy, Tnc Plug-Fme Socket, 20M; Connector To Connector Siretta - 71AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Tnc Plug-Fme Socket, 20M; Connector To Connector Siretta
71AC0204
Rf Cable Assy, Tnc Plug-Fme Socket, 20M; Connector To Connector Siretta 71AC0204
RF CABLE ASSY, TNC PLUG-FME SOCKET, 20M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; SVHC:NoRoHS Compliant: Yes

RF CABLE ASSY, TNC PLUG-FME SOCKET, 20M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG2000F058L13-ND 71AC0204
Product Name Coaxial Cables (RF) Rf Cable Assy, Tnc Plug-Fme Socket, 20M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details