Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG2000A058L13

Description
"Cable Assembly Coaxial SMA to TNC LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to TNC LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG2000A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG2000A058L13-ND
Coaxial Cables (RF) ASMZG2000A058L13-ND
"Cable Assembly Coaxial SMA to TNC LLC200A 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial SMA to TNC LLC200A 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Rf Cable Assy, Tnc Plug-Sma Plug, 20M; Connector To Connector Siretta - 71AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Tnc Plug-Sma Plug, 20M; Connector To Connector Siretta
71AC0203
Rf Cable Assy, Tnc Plug-Sma Plug, 20M; Connector To Connector Siretta 71AC0203
RF CABLE ASSY, TNC PLUG-SMA PLUG, 20M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, TNC PLUG-SMA PLUG, 20M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG2000A058L13-ND 71AC0203
Product Name Coaxial Cables (RF) Rf Cable Assy, Tnc Plug-Sma Plug, 20M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details