Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG1000F058L13

Description
"Cable Assembly Coaxial FME to TNC LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial FME to TNC LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG1000F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG1000F058L13-ND
Coaxial Cables (RF) ASMZG1000F058L13-ND
"Cable Assembly Coaxial FME to TNC LLC200A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial FME to TNC LLC200A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Rf Cable Assembly, Tnc Plug-Fme Skt, 10M; Connector To Connector Siretta - 22AC7997 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Tnc Plug-Fme Skt, 10M; Connector To Connector Siretta
22AC7997
Rf Cable Assembly, Tnc Plug-Fme Skt, 10M; Connector To Connector Siretta 22AC7997
RF CABLE ASSEMBLY, TNC PLUG-FME SKT, 10M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:NoRoHS Compliant: Yes

RF CABLE ASSEMBLY, TNC PLUG-FME SKT, 10M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG1000F058L13-ND 22AC7997
Product Name Coaxial Cables (RF) Rf Cable Assembly, Tnc Plug-Fme Skt, 10M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details