Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG1000A058L13

Description
"Cable Assembly Coaxial SMA to TNC LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to TNC LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG1000A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG1000A058L13-ND
Coaxial Cables (RF) ASMZG1000A058L13-ND
"Cable Assembly Coaxial SMA to TNC LLC200A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial SMA to TNC LLC200A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Rf Cable Assembly, Tnc-Sma Plug, 10M; Connector To Connector Siretta - 22AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Tnc-Sma Plug, 10M; Connector To Connector Siretta
22AC7996
Rf Cable Assembly, Tnc-Sma Plug, 10M; Connector To Connector Siretta 22AC7996
RF CABLE ASSEMBLY, TNC-SMA PLUG, 10M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSEMBLY, TNC-SMA PLUG, 10M; Connector to Connector:SMA Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG1000A058L13-ND 22AC7996
Product Name Coaxial Cables (RF) Rf Cable Assembly, Tnc-Sma Plug, 10M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details