Siretta Antennas, Ltd. Coaxial Cables (RF) ASMR2000A058L13

Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMR2000A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMR2000A058L13-ND
Coaxial Cables (RF) ASMR2000A058L13-ND
"Cable Assembly Coaxial SMA to N-Type LLC200A 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial SMA to N-Type LLC200A 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - ASMR2000A058L13
934423-ASMR2000A058L13
Coaxial Cables (RF) - ASMR2000A058L13 934423-ASMR2000A058L13
Manufacturer: Siretta Ltd Win Source Part Number: 934423-ASMR2000A058L 13 Features: Cable Assembly Coaxial SMA to N-Type LLC200A 787.4" (20.0m) 65.6' Package: Bulk Family Name: ASMR2000 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8544.20.0000

Manufacturer: Siretta Ltd
Win Source Part Number: 934423-ASMR2000A058L13
Features: Cable Assembly Coaxial SMA to N-Type LLC200A 787.4" (20.0m) 65.6'
Package: Bulk
Family Name: ASMR2000
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8544.20.0000

Buy Now Datasheet
Rf Cable Assy, N Plug-Sma Plug, 20M; Connector To Connector Siretta - 71AC0201 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, N Plug-Sma Plug, 20M; Connector To Connector Siretta
71AC0201
Rf Cable Assy, N Plug-Sma Plug, 20M; Connector To Connector Siretta 71AC0201
RF CABLE ASSY, N PLUG-SMA PLUG, 20M; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes

RF CABLE ASSY, N PLUG-SMA PLUG, 20M; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ASMR2000A058L13-ND 934423-ASMR2000A058L13 71AC0201
Product Name Coaxial Cables (RF) Coaxial Cables (RF) - ASMR2000A058L13 Rf Cable Assy, N Plug-Sma Plug, 20M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers