Siretta Antennas, Ltd. Cable Assemblies - Coaxial Cables (RF) ASMR1000A058L13

Description
Win Source Part Number: 1352061-ASMR1000A058 L13 Category: Cable Assemblies - Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 393.7" (10.0m) 32.8' Cable Type: LLC200A Frequency - Max: 6 GHz Standard Package: 1 Style: SMA to N-Type 1st Connector: SMA Plug 2nd Connector: N-Type Plug ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8544.20.0000 Mfr: Siretta Ltd Base Product Number: ASMR1000 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Overall Impedance: 50 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1352061-ASMR1000A058 L13 Category: Cable Assemblies - Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 393.7" (10.0m) 32.8' Cable Type: LLC200A Frequency - Max: 6 GHz Standard Package: 1 Style: SMA to N-Type 1st Connector: SMA Plug 2nd Connector: N-Type Plug ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8544.20.0000 Mfr: Siretta Ltd Base Product Number: ASMR1000 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Overall Impedance: 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 1352061-ASMR1000A058L13 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1352061-ASMR1000A058L13
Cable Assemblies - Coaxial Cables (RF) 1352061-ASMR1000A058L13
Win Source Part Number: 1352061-ASMR1000A058 L13 Category: Cable Assemblies - Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 393.7" (10.0m) 32.8' Cable Type: LLC200A Frequency - Max: 6 GHz Standard Package: 1 Style: SMA to N-Type 1st Connector: SMA Plug 2nd Connector: N-Type Plug ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8544.20.0000 Mfr: Siretta Ltd Base Product Number: ASMR1000 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Overall Impedance: 50 Ohms

Win Source Part Number: 1352061-ASMR1000A058L13
Category: Cable Assemblies - Coaxial Cables (RF)
Color: Black
Features: Shielded
Package: Bulk
Length: 393.7" (10.0m) 32.8'
Cable Type: LLC200A
Frequency - Max: 6 GHz
Standard Package: 1
Style: SMA to N-Type
1st Connector: SMA Plug
2nd Connector: N-Type Plug
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8544.20.0000
Mfr: Siretta Ltd
Base Product Number: ASMR1000
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Male
2nd Contact Gender: Male
Overall Impedance: 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - ASMR1000A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMR1000A058L13-ND
Coaxial Cables (RF) ASMR1000A058L13-ND
"Cable Assembly Coaxial SMA to N-Type LLC200A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial SMA to N-Type LLC200A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Rf Cable Assembly, Sma Plug-N Plug, 10M; Connector To Connector Siretta - 22AC7995 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-N Plug, 10M; Connector To Connector Siretta
22AC7995
Rf Cable Assembly, Sma Plug-N Plug, 10M; Connector To Connector Siretta 22AC7995
RF CABLE ASSEMBLY, SMA PLUG-N PLUG, 10M; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-N PLUG, 10M; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1352061-ASMR1000A058L13 ASMR1000A058L13-ND 22AC7995
Product Name Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-N Plug, 10M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details