Siretta Antennas, Ltd. Coaxial Cables (RF) ASMN1000A058L13

Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMN1000A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMN1000A058L13-ND
Coaxial Cables (RF) ASMN1000A058L13-ND
"Cable Assembly Coaxial SMA to N-Type LLC200A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial SMA to N-Type LLC200A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Rf Cable Assembly, Sma Plug-N Skt, 10M; Connector To Connector Siretta - 22AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-N Skt, 10M; Connector To Connector Siretta
22AC7993
Rf Cable Assembly, Sma Plug-N Skt, 10M; Connector To Connector Siretta 22AC7993
RF CABLE ASSEMBLY, SMA PLUG-N SKT, 10M; Connector to Connector:SMA Plug to N-Type Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-N SKT, 10M; Connector to Connector:SMA Plug to N-Type Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMN1000A058L13-ND 22AC7993
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-N Skt, 10M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441470-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
System cable - 706-2400/500-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details