Siretta Antennas, Ltd. Rf Cable, Mmcx R/a Plug-Socket, 250Mm; Connector To Connector Siretta ASMK025ZM174S11

Description
RF CABLE, MMCX R/A PLUG-SOCKET, 250MM; Connector to Connector:90° MMCX Plug to MMCX Jack; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet
Description
RF CABLE, MMCX R/A PLUG-SOCKET, 250MM; Connector to Connector:90° MMCX Plug to MMCX Jack; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable, Mmcx R/a Plug-Socket, 250Mm; Connector To Connector Siretta - 71AC0199 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Mmcx R/a Plug-Socket, 250Mm; Connector To Connector Siretta
71AC0199
Rf Cable, Mmcx R/a Plug-Socket, 250Mm; Connector To Connector Siretta 71AC0199
RF CABLE, MMCX R/A PLUG-SOCKET, 250MM; Connector to Connector:90° MMCX Plug to MMCX Jack; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE, MMCX R/A PLUG-SOCKET, 250MM; Connector to Connector:90° MMCX Plug to MMCX Jack; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0199
Product Name Rf Cable, Mmcx R/a Plug-Socket, 250Mm; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS
View Details