Siretta Antennas, Ltd. Coaxial Cables (RF) ASMK010Y174S11

Description
"Cable Assembly Coaxial MMCX to FME RG-174 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to FME RG-174 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMK010Y174S11-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMK010Y174S11-ND
Coaxial Cables (RF) ASMK010Y174S11-ND
"Cable Assembly Coaxial MMCX to FME RG-174 3.937"" (100.00mm)"

"Cable Assembly Coaxial MMCX to FME RG-174 3.937"" (100.00mm)"

Buy Now Datasheet
Rf Cable Assy, Mmcx Plug-Fme Plug, 100Mm; Connector To Connector Siretta - 71AC0194 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Mmcx Plug-Fme Plug, 100Mm; Connector To Connector Siretta
71AC0194
Rf Cable Assy, Mmcx Plug-Fme Plug, 100Mm; Connector To Connector Siretta 71AC0194
RF CABLE ASSY, MMCX PLUG-FME PLUG, 100MM; Connector to Connector:90° MMCX Plug to FME Bulkhead Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:ASMRoHS Compliant: Yes

RF CABLE ASSY, MMCX PLUG-FME PLUG, 100MM; Connector to Connector:90° MMCX Plug to FME Bulkhead Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:ASMRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMK010Y174S11-ND 71AC0194
Product Name Coaxial Cables (RF) Rf Cable Assy, Mmcx Plug-Fme Plug, 100Mm; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details