Siretta Antennas, Ltd. Rf Coax, U.fl Socket-Rp/sma Jack; Connector To Connector Siretta ASMG025D11311

Description
RF COAX, U.FL SOCKET-RP/SMA JACK; Connector to Connector:U.FL Jack to RP SMA Jack; Coaxial Cable Type:1.13mm; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RF COAX, U.FL SOCKET-RP/SMA JACK; Connector to Connector:U.FL Jack to RP SMA Jack; Coaxial Cable Type:1.13mm; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, U.fl Socket-Rp/sma Jack; Connector To Connector Siretta - 71AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, U.fl Socket-Rp/sma Jack; Connector To Connector Siretta
71AC0192
Rf Coax, U.fl Socket-Rp/sma Jack; Connector To Connector Siretta 71AC0192
RF COAX, U.FL SOCKET-RP/SMA JACK; Connector to Connector:U.FL Jack to RP SMA Jack; Coaxial Cable Type:1.13mm; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes

RF COAX, U.FL SOCKET-RP/SMA JACK; Connector to Connector:U.FL Jack to RP SMA Jack; Coaxial Cable Type:1.13mm; Impedance:-; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:ASM Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0192
Product Name Rf Coax, U.fl Socket-Rp/sma Jack; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details