Siretta Antennas, Ltd. Coaxial Cables (RF) ASME500F058L13

Description
"Cable Assembly Coaxial FME to FME LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial FME to FME LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASME500F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASME500F058L13-ND
Coaxial Cables (RF) ASME500F058L13-ND
"Cable Assembly Coaxial FME to FME LLC200A 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial FME to FME LLC200A 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Rf Cable Assembly, Fme Plug-Fme Skt, 5M; Connector To Connector Siretta - 22AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Fme Plug-Fme Skt, 5M; Connector To Connector Siretta
22AC7992
Rf Cable Assembly, Fme Plug-Fme Skt, 5M; Connector To Connector Siretta 22AC7992
RF CABLE ASSEMBLY, FME PLUG-FME SKT, 5M; Connector to Connector:FME Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSEMBLY, FME PLUG-FME SKT, 5M; Connector to Connector:FME Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASME500F058L13-ND 22AC7992
Product Name Coaxial Cables (RF) Rf Cable Assembly, Fme Plug-Fme Skt, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details