Siretta Antennas, Ltd. Coaxial Cables (RF) ASME1000F058L13

Description
"Cable Assembly Coaxial FME to FME LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial FME to FME LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASME1000F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASME1000F058L13-ND
Coaxial Cables (RF) ASME1000F058L13-ND
"Cable Assembly Coaxial FME to FME LLC200A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial FME to FME LLC200A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Rf Cable Assembly, Fme Plug-Fme Skt, 10M; Connector To Connector Siretta - 22AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Fme Plug-Fme Skt, 10M; Connector To Connector Siretta
22AC7991
Rf Cable Assembly, Fme Plug-Fme Skt, 10M; Connector To Connector Siretta 22AC7991
RF CABLE ASSEMBLY, FME PLUG-FME SKT, 10M; Connector to Connector:FME Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:NoRoHS Compliant: Yes

RF CABLE ASSEMBLY, FME PLUG-FME SKT, 10M; Connector to Connector:FME Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASME1000F058L13-ND 22AC7991
Product Name Coaxial Cables (RF) Rf Cable Assembly, Fme Plug-Fme Skt, 10M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details