Siretta Antennas, Ltd. Coaxial Cables (RF) ASMA500R058L13

Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMA500R058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMA500R058L13-ND
Coaxial Cables (RF) ASMA500R058L13-ND
"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Rf Cable Assembly, Sma-N Plug, 5M; Connector To Connector Siretta - 22AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma-N Plug, 5M; Connector To Connector Siretta
22AC7990
Rf Cable Assembly, Sma-N Plug, 5M; Connector To Connector Siretta 22AC7990
RF CABLE ASSEMBLY, SMA-N PLUG, 5M; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA-N PLUG, 5M; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMA500R058L13-ND 22AC7990
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma-N Plug, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details