Siretta Antennas, Ltd. Coaxial Cables (RF) ASMA500B174L13

Description
"Cable Assembly Coaxial SMA to SMA LLC100A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LLC100A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMA500B174L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMA500B174L13-ND
Coaxial Cables (RF) ASMA500B174L13-ND
"Cable Assembly Coaxial SMA to SMA LLC100A 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial SMA to SMA LLC100A 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta - 22AC7986 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta
22AC7986
Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta 22AC7986
RF CABLE ASSEMBLY, SMA PLUG-SMA SKT, 5M; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:LLC100A; RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-SMA SKT, 5M; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:LLC100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMA500B174L13-ND 22AC7986
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details