Siretta Antennas, Ltd. Coaxial Cables (RF) ASMA500B058L13

Description
"Cable Assembly Coaxial SMA to SMA LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMA500B058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMA500B058L13-ND
Coaxial Cables (RF) ASMA500B058L13-ND
"Cable Assembly Coaxial SMA to SMA LLC200A 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial SMA to SMA LLC200A 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta - 22AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta
22AC7985
Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta 22AC7985
RF CABLE ASSEMBLY, SMA PLUG-SMA SKT, 5M; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:LLC200A; RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-SMA SKT, 5M; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:LLC200A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMA500B058L13-ND 22AC7985
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-Sma Skt, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details