Siretta Antennas, Ltd. Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta ASMA300E058S13

Description
RF CABLE ASSY, SMA PLUG-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA PLUG-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta - 71AC0187 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta
71AC0187
Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta 71AC0187
RF CABLE ASSY, SMA PLUG-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHCRoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0187
Product Name Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2400/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details