Siretta Antennas, Ltd. Coaxial Cables (RF) ASMA300E058L13

Description
"Cable Assembly Coaxial SMA to FME LLC200A 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to FME LLC200A 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMA300E058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMA300E058L13-ND
Coaxial Cables (RF) ASMA300E058L13-ND
"Cable Assembly Coaxial SMA to FME LLC200A 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial SMA to FME LLC200A 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta - 71AC0186 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta
71AC0186
Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta 71AC0186
RF CABLE ASSY, SMA PLUG-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMA300E058L13-ND 71AC0186
Product Name Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Fme Plug, 3M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details