Siretta Antennas, Ltd. Coaxial Cables (RF) ASMA2000B058L13

Description
"Cable Assembly Coaxial SMA to SMA LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMA2000B058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMA2000B058L13-ND
Coaxial Cables (RF) ASMA2000B058L13-ND
"Cable Assembly Coaxial SMA to SMA LLC200A 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial SMA to SMA LLC200A 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Socket, 20M; Connector To Connector Siretta - 71AC0181 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Socket, 20M; Connector To Connector Siretta
71AC0181
Rf Cable Assy, Sma Plug-Sma Socket, 20M; Connector To Connector Siretta 71AC0181
RF CABLE ASSY, SMA PLUG-SMA SOCKET, 20M; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA SOCKET, 20M; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMA2000B058L13-ND 71AC0181
Product Name Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Socket, 20M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details