Siretta Antennas, Ltd. Coaxial Cables (RF) ASMA1000F058L13

Description
"Cable Assembly Coaxial SMA to FME LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to FME LLC200A 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMA1000F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMA1000F058L13-ND
Coaxial Cables (RF) ASMA1000F058L13-ND
"Cable Assembly Coaxial SMA to FME LLC200A 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial SMA to FME LLC200A 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Rf Cable Assembly, Sma Plug-Fme Skt, 10M; Connector To Connector Siretta - 22AC7984 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-Fme Skt, 10M; Connector To Connector Siretta
22AC7984
Rf Cable Assembly, Sma Plug-Fme Skt, 10M; Connector To Connector Siretta 22AC7984
RF CABLE ASSEMBLY, SMA PLUG-FME SKT, 10M; Connector to Connector:SMA Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:NoRoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-FME SKT, 10M; Connector to Connector:SMA Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMA1000F058L13-ND 22AC7984
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-Fme Skt, 10M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details