Siretta Antennas, Ltd. Rf Cable Assembly, Sma-Sma Rp Plug, 10M; Connector To Connector Siretta ASMA1000C058L13

Description
RF CABLE ASSEMBLY, SMA-SMA RP PLUG, 10M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA-SMA RP PLUG, 10M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma-Sma Rp Plug, 10M; Connector To Connector Siretta - 22AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma-Sma Rp Plug, 10M; Connector To Connector Siretta
22AC7983
Rf Cable Assembly, Sma-Sma Rp Plug, 10M; Connector To Connector Siretta 22AC7983
RF CABLE ASSEMBLY, SMA-SMA RP PLUG, 10M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA-SMA RP PLUG, 10M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC7983
Product Name Rf Cable Assembly, Sma-Sma Rp Plug, 10M; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data