Siretta Antennas, Ltd. RF Antennas ALPHA8/3M/FMEF/S/S/1

Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Flat Bar RF Antenna 2dBi FME Female Adhesive
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Flat Bar RF Antenna 2dBi FME Female Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA8/3M/FMEF/S/S/1-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Flat Bar RF Antenna 2dBi FME Female Adhesive

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Flat Bar RF Antenna 2dBi FME Female Adhesive

Buy Now Datasheet
RF Antennas - ALPHA8/3M/FMEF/S/S/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Flat Bar RF Antenna 2dBi FME Female Adhesive

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Flat Bar RF Antenna 2dBi FME Female Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ALPHA8/3M/FMEF/S/S/1-ND ALPHA8/3M/FMEF/S/S/1
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS GPRS, GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers