BLADE ANTENNA, 1.85-1.99GHZ, 2DBI; Antenna Type:Blade; Frequency Min:2100MHz; Frequency Max:824MHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:2.2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ALPHA8/1M/SMAM/S/S/11-ND | 81AC4418 | ALPHA8/1M/SMAM/S/S/11 |
| Product Name | RF Antennas | Blade Antenna, 1.85-1.99Ghz, 2Dbi; Antenna Type Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ | ||
| Primary Frequency Range | 850.0 to 2400.0 MHz | 2100.0 to 824.0 MHz | |
| Gain | 1 to 5 dB | 2 dB | |
| VSWR | 2.5 :1 | 2.2 :1 |