Siretta Antennas, Ltd. RF Antennas ALPHA41/3M/SMAM/S/S/19

Description
830MHz, 2.2GHz Bluetooth, Wi-Fi, Zigbee™ Blade RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 1dBi, 3dBi SMA Male Adhesive
Request a Quote Datasheet
Description
830MHz, 2.2GHz Bluetooth, Wi-Fi, Zigbee™ Blade RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 1dBi, 3dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA41/3M/SMAM/S/S/19-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 2.2GHz Bluetooth, Wi-Fi, Zigbee™ Blade RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 1dBi, 3dBi SMA Male Adhesive

830MHz, 2.2GHz Bluetooth, Wi-Fi, Zigbee™ Blade RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 1dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet
Blade Antenna, Vert, 1.7-2.7Ghz, 2Dbi; Antenna Type Siretta - 71AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Blade Antenna, Vert, 1.7-2.7Ghz, 2Dbi; Antenna Type Siretta
71AC0178
Blade Antenna, Vert, 1.7-2.7Ghz, 2Dbi; Antenna Type Siretta 71AC0178
BLADE ANTENNA, VERT, 1.7-2.7GHZ, 2DBI; Antenna Type:Blade; Frequency Min:1.7GHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3.6; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

BLADE ANTENNA, VERT, 1.7-2.7GHZ, 2DBI; Antenna Type:Blade; Frequency Min:1.7GHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3.6; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ALPHA41/3M/SMAM/S/S/19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
830MHz, 2.2GHz Bluetooth, Wi-Fi, Zigbee™ Blade RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 1dBi, 3dBi SMA Male Adhesive

830MHz, 2.2GHz Bluetooth, Wi-Fi, Zigbee™ Blade RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 1dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ALPHA41/3M/SMAM/S/S/19-ND 71AC0178 ALPHA41/3M/SMAM/S/S/19
Product Name RF Antennas Blade Antenna, Vert, 1.7-2.7Ghz, 2Dbi; Antenna Type Siretta RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 830.0 to 2200.0 MHz 1700.0 to 2700.0 MHz
Gain 1 to 3 dB 2 dB
VSWR 1.9 :1 3.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-9153R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers