Siretta Antennas, Ltd. RF Antennas ALPHA3A/3M/SMAM/S/S/26

Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi SMA Male Adhesive
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA3A/3M/SMAM/S/S/26-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi SMA Male Adhesive

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - ALPHA3A/3M/SMAM/S/S/26 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi SMA Male Adhesive

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi SMA Male Adhesive

Buy Now Datasheet
Antenna, Adhesive, Sma, 3M; Antenna Type Siretta - 23AC2233 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Adhesive, Sma, 3M; Antenna Type Siretta
23AC2233
Antenna, Adhesive, Sma, 3M; Antenna Type Siretta 23AC2233
ANTENNA, ADHESIVE, SMA, 3M; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.4GHz; Antenna Mounting:Adhesive; Gain:2.15dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Alpha 3A RoHS Compliant: Yes

ANTENNA, ADHESIVE, SMA, 3M; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.4GHz; Antenna Mounting:Adhesive; Gain:2.15dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Alpha 3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ALPHA3A/3M/SMAM/S/S/26-ND ALPHA3A/3M/SMAM/S/S/26 23AC2233
Product Name RF Antennas RF Antennas Antenna, Adhesive, Sma, 3M; Antenna Type Siretta
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™
Primary Frequency Range 850.0 to 2400.0 MHz 824.0 to 2400.0 MHz
Gain 3 dB 2.15 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers