Siretta Antennas, Ltd. RF Antennas ALPHA3A/0.4M/FMEF/S/S/26

Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi FME Female Adhesive
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi FME Female Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA3A/0.4M/FMEF/S/S/26-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi FME Female Adhesive

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi FME Female Adhesive

Buy Now Datasheet
Blade Antenna, Lin, 2.4-2.5Ghz, 2.62Dbi; Antenna Type Siretta - 71AC0177 - Newark, An Avnet Company
Chicago, IL, United States
Blade Antenna, Lin, 2.4-2.5Ghz, 2.62Dbi; Antenna Type Siretta
71AC0177
Blade Antenna, Lin, 2.4-2.5Ghz, 2.62Dbi; Antenna Type Siretta 71AC0177
BLADE ANTENNA, LIN, 2.4-2.5GHZ, 2.62DBI; Antenna Type:Blade; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:2.62dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

BLADE ANTENNA, LIN, 2.4-2.5GHZ, 2.62DBI; Antenna Type:Blade; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:2.62dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ALPHA3A/0.4M/FMEF/S/S/26 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi FME Female Adhesive

850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Blade RF Antenna 3dBi FME Female Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ALPHA3A/0.4M/FMEF/S/S/26-ND 71AC0177 ALPHA3A/0.4M/FMEF/S/S/26
Product Name RF Antennas Blade Antenna, Lin, 2.4-2.5Ghz, 2.62Dbi; Antenna Type Siretta RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™
Primary Frequency Range 850.0 to 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 3 dB 2.62 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details