Siretta Antennas, Ltd. RF Antennas ALPHA1A/3M/BNCM/S/S/11

Description
868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi BNC Male Adhesive
Request a Quote Datasheet
Description
868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi BNC Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA1A/3M/BNCM/S/S/11-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi BNC Male Adhesive

868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi BNC Male Adhesive

Buy Now Datasheet
RF Antennas - ALPHA1A/3M/BNCM/S/S/11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi BNC Male Adhesive

868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi BNC Male Adhesive

Buy Now Datasheet
T-Bar Antenna, Vertical, 2.4Ghz; Antenna Type Siretta - 71AC0173 - Newark, An Avnet Company
Chicago, IL, United States
T-Bar Antenna, Vertical, 2.4Ghz; Antenna Type Siretta
71AC0173
T-Bar Antenna, Vertical, 2.4Ghz; Antenna Type Siretta 71AC0173
T-BAR ANTENNA, VERTICAL, 2.4GHZ; Antenna Type:T-Bar; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:Adhesive; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Alpha 1A RoHS Compliant: Yes

T-BAR ANTENNA, VERTICAL, 2.4GHZ; Antenna Type:T-Bar; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:Adhesive; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Alpha 1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ALPHA1A/3M/BNCM/S/S/11-ND ALPHA1A/3M/BNCM/S/S/11 71AC0173
Product Name RF Antennas RF Antennas T-Bar Antenna, Vertical, 2.4Ghz; Antenna Type Siretta
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™
Primary Frequency Range 868.0 to 2400.0 MHz ? to 2400.0 MHz
Gain 3.8 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details