850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Blade RF Antenna 2.5dBi MMCX Male Adhesive
850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Blade RF Antenna 2.5dBi MMCX Male Adhesive
BLADE ANTENNA, 2.1GHZ, 2.15DBI ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ALPHA11/2.5M/MCXM/S/S/20-ND | ALPHA11/2.5M/MCXM/S/S/20 | 28AK5477 |
| Product Name | RF Antennas | RF Antennas | Blade Antenna, 2.1Ghz, 2.15Dbi Rohs Compliant Siretta |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS | GPRS, GSM, UMTS | |
| Primary Frequency Range | 850.0 to 1900.0 MHz | ||
| Gain | 2.5 dB | ||
| VSWR | 1.5 :1 |