Siretta Antennas, Ltd. Rf Coax Adaptor, Mcx Rcpt To Fme Plug; Connector Type Siretta ADAPT/MCXF/FMEM

Description
RF COAX ADAPTOR, MCX RCPT TO FME PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:MCX; Convert From Gender:Receptacle; Convert To Coax Type:FME; Convert To Gender:Plug; RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTOR, MCX RCPT TO FME PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:MCX; Convert From Gender:Receptacle; Convert To Coax Type:FME; Convert To Gender:Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, Mcx Rcpt To Fme Plug; Connector Type Siretta - 22AC7957 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Mcx Rcpt To Fme Plug; Connector Type Siretta
22AC7957
Rf Coax Adaptor, Mcx Rcpt To Fme Plug; Connector Type Siretta 22AC7957
RF COAX ADAPTOR, MCX RCPT TO FME PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:MCX; Convert From Gender:Receptacle; Convert To Coax Type:FME; Convert To Gender:Plug; RoHS Compliant: Yes

RF COAX ADAPTOR, MCX RCPT TO FME PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:MCX; Convert From Gender:Receptacle; Convert To Coax Type:FME; Convert To Gender:Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 22AC7957
Product Name Rf Coax Adaptor, Mcx Rcpt To Fme Plug; Connector Type Siretta
Connector Type FME; MCX
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Coax Connectors - 1051921-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers